Status: | Unknown |
---|---|
Series: | PHE844 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Suppression Class | X1 |
Product Range | PHE844 Series |
Voltage Rating X | 480V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 440V |
Capacitor Film X1 0.47uF 440/480VAC PP | RS |
Cap, 0.47Μf, 20%, Pp, Radial | Newark Electronics |
CAP, 0.47µF, 20%, PP, RADIAL | element14 |
Safety Capacitor, 0.47 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE844RD6470MR30L2?
Additional datasheets, footprints and schematics for PHE844RD6470MR30L2 are listed on our Part Details page. You can also find images and similar parts to PHE844RD6470MR30L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE844RD6470MR30L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE844RD6470MR30L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE844RD6470MR30L2 fall under?
The PHE844RD6470MR30L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE844RD6470MR30L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE844RD6470MR30L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE844RD6470MR30L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE844RD6470MR30L2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PHE844RD6470MR30L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE844RD6470MR30L2 often in real-time on the comparison pages.
What if I can't find stock of PHE844RD6470MR30L2?
You can fill out our help required form which you can use to request a quote for PHE844RD6470MR30L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.