PHE840MY7100MD16R06L2 Capacitors by KEMET

CAPACITOR POLYPROPYLENE PP FILM 1UF 280V 20% RADIAL

Status: Unknown
Series: PHE840M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for element14
element14
from US$1.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Suppression Class X2
Product Range PHE840M Series
Voltage Rating X 275V
Voltage Rating Y -
Capacitor Dielectric Type PP (Polypropylene)
Lead Spacing 22.5mm

Alternative Descriptions

Cap 1Uf 760Vdc/275Vac Plyp 20% 26 X 11 X 21.5Mm Rdl 22.5Mm Rohs Compliant: Yes |Kemet PHE840MY7100MD16R06L2 | Newark Electronics
Safety Capacitor, 1 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
Capacitor | RS Americas
CAPACITOR POLYPROPYLENE PP FILM 1UF, 280 | element14
Safety Capacitor, 1 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PHE840MY7100MD16R06L2?

Additional datasheets, footprints and schematics for PHE840MY7100MD16R06L2 are listed on our Part Details page. You can also find images and similar parts to PHE840MY7100MD16R06L2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PHE840MY7100MD16R06L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE840MY7100MD16R06L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PHE840MY7100MD16R06L2 fall under?

The PHE840MY7100MD16R06L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PHE840MY7100MD16R06L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PHE840MY7100MD16R06L2 you can contact the distributor directly for product support, shipping queries etc.

Is the PHE840MY7100MD16R06L2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PHE840MY7100MD16R06L2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for PHE840MY7100MD16R06L2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PHE840MY7100MD16R06L2 often in real-time on the comparison pages.

What if I can't find stock of PHE840MY7100MD16R06L2?

You can fill out our help required form which you can use to request a quote for PHE840MY7100MD16R06L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay