Status: | Unknown |
---|---|
Series: | PHE840M Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Suppression Class | X2 |
Product Range | PHE840M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Application | Safety / Suppression |
External Depth | 13mm |
External Length / Height | 24mm |
External Width | 41mm |
Height | 24mm |
Lead Diameter | 1mm |
Lead Spacing | 37.5mm |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating VAC | 275V |
Capacitor, Metallized Polypropylene, Cap2.2uF, Radial, 275/280VAC, LS 37.5 | KEMET PHE840MR7220MR05R06L2 | RS Americas |
PHE840 suppression cap,2.2uF 275V 37.5p | RS |
Capacitor Polypropylene Pp Film 2.2Uf, 280V, 20%, Radial | Newark Electronics |
Safety Capacitor, 2.2 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 2.2µF, 20%, PP, RADIAL | Farnell |
Safety Capacitor, 2.2 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE840MR7220MR05R06L2?
Additional datasheets, footprints and schematics for PHE840MR7220MR05R06L2 are listed on our Part Details page. You can also find images and similar parts to PHE840MR7220MR05R06L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE840MR7220MR05R06L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE840MR7220MR05R06L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE840MR7220MR05R06L2 fall under?
The PHE840MR7220MR05R06L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE840MR7220MR05R06L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE840MR7220MR05R06L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE840MR7220MR05R06L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE840MR7220MR05R06L2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PHE840MR7220MR05R06L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE840MR7220MR05R06L2 often in real-time on the comparison pages.
What if I can't find stock of PHE840MR7220MR05R06L2?
You can fill out our help required form which you can use to request a quote for PHE840MR7220MR05R06L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.