Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | PC Board Mounting Strip |
---|---|
For Use With | PC Boards |
Guide Width | 0.45" |
Guide Length | 0.813" |
Product Range | - |
Colour | Black |
Mounting Strip, Pvc, Pc Board | Newark Electronics |
Where can I find additional details, specifications and documents for a PGCS-24?
Additional datasheets, footprints and schematics for PGCS-24 are listed on our Part Details page. You can also find images and similar parts to PGCS-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGCS-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGCS-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGCS-24 fall under?
The PGCS-24 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PGCS-24 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGCS-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PGCS-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGCS-24 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PGCS-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGCS-24 often in real-time on the comparison pages.
What if I can't find stock of PGCS-24?
You can fill out our help required form which you can use to request a quote for PGCS-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.