Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PGA4311 |
Kit Application Type | Amplifier |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Eval Board PGA4311 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Digitally Controlled Analog Volume Control Low Noise and Distortion Low Interchannel Crosstalk |
PGA4311 Evaluation Module | Texas Instruments |
Eval Mod, Programmable Gain Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA4311EVM?
Additional datasheets, footprints and schematics for PGA4311EVM are listed on our Part Details page. You can also find images and similar parts to PGA4311EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA4311EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA4311EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA4311EVM fall under?
The PGA4311EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA4311EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA4311EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA4311EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA4311EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA4311EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA4311EVM often in real-time on the comparison pages.
What if I can't find stock of PGA4311EVM?
You can fill out our help required form which you can use to request a quote for PGA4311EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.