Kit Application Type | Amplifier |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | PGA309 |
Application Sub Type | Signal Conditioning Amplifiers |
Kit Contents | CD USB Cable Power Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Software for Automatic Sensor Calibration Provided Sensor Emulator |
Kit Features | EVM Hardware Generates and Measures All Required Signals and allows for full Testing of Prototype |
Type | Programmable Sensor Conditioner |
Evaluation Module, Amplifier | Newark Electronics |
PGA309 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA309EVM-USB?
Additional datasheets, footprints and schematics for PGA309EVM-USB are listed on our Part Details page. You can also find images and similar parts to PGA309EVM-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA309EVM-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA309EVM-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA309EVM-USB fall under?
The PGA309EVM-USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA309EVM-USB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA309EVM-USB you can contact the distributor directly for product support, shipping queries etc.
Is the PGA309EVM-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA309EVM-USB have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for PGA309EVM-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA309EVM-USB often in real-time on the comparison pages.
What if I can't find stock of PGA309EVM-USB?
You can fill out our help required form which you can use to request a quote for PGA309EVM-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.