Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | PGA308 |
Application Sub Type | Signal Conditioning Amplifiers |
Kit Contents | Eval Board PGA308 CD-ROM Auxiliary DC Power Supply User Guide USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Sensor Emulation Software for Sensor Calibration Allows Full Prototype Testing |
PGA308 evaluation module | Texas Instruments |
Signal Conditioner, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA308EVM?
Additional datasheets, footprints and schematics for PGA308EVM are listed on our Part Details page. You can also find images and similar parts to PGA308EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA308EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA308EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA308EVM fall under?
The PGA308EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA308EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA308EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA308EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA308EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA308EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA308EVM often in real-time on the comparison pages.
What if I can't find stock of PGA308EVM?
You can fill out our help required form which you can use to request a quote for PGA308EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.