Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 1MHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Sensor Signal Conditioner With 0V-to-5V Ratiometric Output | Texas Instruments |
Sensor Signal Conditioner, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA302EPWT?
Additional datasheets, footprints and schematics for PGA302EPWT are listed on our Part Details page. You can also find images and similar parts to PGA302EPWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA302EPWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA302EPWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA302EPWT fall under?
The PGA302EPWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to PGA302EPWT when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA302EPWT you can contact the distributor directly for product support, shipping queries etc.
Is the PGA302EPWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA302EPWT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA302EPWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA302EPWT often in real-time on the comparison pages.
What if I can't find stock of PGA302EPWT?
You can fill out our help required form which you can use to request a quote for PGA302EPWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.