Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PGA281 |
Kit Application Type | Amplifier |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Eval Board PGA281 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Evaluation Module for Zero-Drift, High Voltage Programmable Gain Amplifier | Texas Instruments |
Progammable Gain Amp, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA281EVM?
Additional datasheets, footprints and schematics for PGA281EVM are listed on our Part Details page. You can also find images and similar parts to PGA281EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA281EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA281EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA281EVM fall under?
The PGA281EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA281EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA281EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA281EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA281EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA281EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA281EVM often in real-time on the comparison pages.
What if I can't find stock of PGA281EVM?
You can fill out our help required form which you can use to request a quote for PGA281EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.