PGA2500IDBG4 Amplifiers & Comparators by Texas Instruments

IC MICROPHONE PREAMP SMD SSOP28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class AB
No. of Channels 1 Channel, 1Channels
Output Power -
Supply Voltage Range ± 4.75V to ± 5.25V
Amplifier Case Style SSOP
No. of Pins 28Pins
Load Impedance 600ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.75V to ± 5.25V
Audio Control Type Digital Audio Interface
Audio IC Case Style SSOP
Base Number 2500
Control Interface Serial
Operating Temperature Range -40°C to +85°C
Output Power (Pout) -000mW
Supply Voltage Max 5.25V
Supply Voltage Min 4.75V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PGA2500IDBG4?

Additional datasheets, footprints and schematics for PGA2500IDBG4 are listed on our Part Details page. You can also find images and similar parts to PGA2500IDBG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PGA2500IDBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2500IDBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PGA2500IDBG4 fall under?

The PGA2500IDBG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to PGA2500IDBG4 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2500IDBG4 you can contact the distributor directly for product support, shipping queries etc.

Is the PGA2500IDBG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PGA2500IDBG4 have stock available?

There is no stock from authorised distributors for PGA2500IDBG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PGA2500IDBG4 often in real-time on the comparison pages.

What if I can't find stock of PGA2500IDBG4?

You can fill out our help required form which you can use to request a quote for PGA2500IDBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay