PGA2311UA. Semiconductors - ICs by Texas Instruments

AUDIO VOLUME CONTROL 2311 SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.28

Distributor Stock
Logo for RS
RS
from US$11.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.28
7,889
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.75
-
Buy Now
Logo for Farnell
Farnell
from US$11.18
-
Buy Now

Specifications

Audio Control Type Volume
Supply Voltage Range ± 4.75V to ± 5.25V
Control Interface Serial SPI
Audio IC Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 2311
Control / Process Application Audio Amplifiers A/V Receivers Multi-Track Recorders
No. of Channels 2Channels
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5.25V
Supply Voltage Min 4.75V
Termination Type Surface Mount Device

Alternative Descriptions

+/-5V Stereo Audio Volume Control | Texas Instruments
Audio Volume Control 16-Pin SOIC Rail | RS
Audio Volume Control, 2311, Soic16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PGA2311UA.?

Additional datasheets, footprints and schematics for PGA2311UA. are listed on our Part Details page. You can also find images and similar parts to PGA2311UA. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PGA2311UA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2311UA. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PGA2311UA. fall under?

The PGA2311UA. is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.

Can I view similar or alternative parts?

You can view similar parts to PGA2311UA. when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2311UA. you can contact the distributor directly for product support, shipping queries etc.

Is the PGA2311UA. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PGA2311UA. have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for PGA2311UA..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PGA2311UA. often in real-time on the comparison pages.

What if I can't find stock of PGA2311UA.?

You can fill out our help required form which you can use to request a quote for PGA2311UA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay