Audio Control Type | Volume |
---|---|
Supply Voltage Range | ± 4.75V to ± 5.25V |
Control Interface | SPI |
Audio IC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2311 |
Control / Process Application | Audio Amplifiers A/V Receivers Multi-Track Recorders |
IC Generic Number | 2311 |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Stereo |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
+/-5V Stereo Audio Volume Control | Texas Instruments |
Audio Volume Control, 2311, Pdip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA2311PA?
Additional datasheets, footprints and schematics for PGA2311PA are listed on our Part Details page. You can also find images and similar parts to PGA2311PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2311PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2311PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2311PA fall under?
The PGA2311PA is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to PGA2311PA when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2311PA you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2311PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA2311PA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA2311PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2311PA often in real-time on the comparison pages.
What if I can't find stock of PGA2311PA?
You can fill out our help required form which you can use to request a quote for PGA2311PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.