Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.60
|
No stock
|
Buy Now |
Audio Control Type | Stereo Volume Control |
---|---|
Supply Voltage Range | 4.5V to 5.5V ± 4.5V to ± 15.5V |
Control Interface | 3 Wire Serial |
Audio IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 2310 |
IC Generic Number | 2310 |
Load Impedance | 100kohm |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 4.5V |
THD + N | 0.0004% @ 100kohm VD=5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PGA2310UAG4?
Additional datasheets, footprints and schematics for PGA2310UAG4 are listed on our Part Details page. You can also find images and similar parts to PGA2310UAG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2310UAG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2310UAG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2310UAG4 fall under?
The PGA2310UAG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to PGA2310UAG4 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2310UAG4 you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2310UAG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA2310UAG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PGA2310UAG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2310UAG4 often in real-time on the comparison pages.
What if I can't find stock of PGA2310UAG4?
You can fill out our help required form which you can use to request a quote for PGA2310UAG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.