No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 2.5mV |
Slew Rate | 25V/µs |
Bandwidth | 5MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 94dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 206 |
Gain Bandwidth | 5MHz |
Input Offset Drift Max | 2µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 8 |
Supply Current | 12.4mA |
Termination Type | Surface Mount Device |
5-MHz, 100-pA bias current, FET input programmable gain (g=1,2,4,8) instrumentation amplifier | Texas Instruments |
SP Instr Amp Single 18V 16-Pin SOIC | RS |
Amp Instrument Prog Gain, Soic16 | Newark Electronics |
AMP INSTRUMENT PROG GAIN, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a PGA206UA?
Additional datasheets, footprints and schematics for PGA206UA are listed on our Part Details page. You can also find images and similar parts to PGA206UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA206UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA206UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA206UA fall under?
The PGA206UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA206UA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA206UA you can contact the distributor directly for product support, shipping queries etc.
Is the PGA206UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA206UA have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA206UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA206UA often in real-time on the comparison pages.
What if I can't find stock of PGA206UA?
You can fill out our help required form which you can use to request a quote for PGA206UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.