Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Offset Voltage | 2.5mV |
Slew Rate | 25V/µs |
Bandwidth | 5MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 94dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Gain Bandwidth | 5MHz |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 12.4mA |
Termination Type | Through Hole |
5-MHz, 100-pA bias current, FET input programmable gain (g=1,2,4,8) instrumentation amplifier | Texas Instruments |
Ic, Amp, Prog Gain, Triple | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA206PA?
Additional datasheets, footprints and schematics for PGA206PA are listed on our Part Details page. You can also find images and similar parts to PGA206PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA206PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA206PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA206PA fall under?
The PGA206PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA206PA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA206PA you can contact the distributor directly for product support, shipping queries etc.
Is the PGA206PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA206PA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA206PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA206PA often in real-time on the comparison pages.
What if I can't find stock of PGA206PA?
You can fill out our help required form which you can use to request a quote for PGA206PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.