Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 1 Amplifier |
Bandwidth | 10MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 10Pins |
No. Of Channels:2Channels | Newark Electronics |
Zero-drift, 100-µV offset, 12-nV/√Hz noise, RRO (scope gain) programmable gain amp with 2-ch mux | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA113AIDGSR?
Additional datasheets, footprints and schematics for PGA113AIDGSR are listed on our Part Details page. You can also find images and similar parts to PGA113AIDGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA113AIDGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA113AIDGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA113AIDGSR fall under?
The PGA113AIDGSR is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA113AIDGSR when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA113AIDGSR you can contact the distributor directly for product support, shipping queries etc.
Is the PGA113AIDGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA113AIDGSR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for PGA113AIDGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA113AIDGSR often in real-time on the comparison pages.
What if I can't find stock of PGA113AIDGSR?
You can fill out our help required form which you can use to request a quote for PGA113AIDGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.