Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.61
|
183
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.57
|
147
in stock
|
Buy Now | |
Schukat Electronic
from US$6.16
|
75
in stock
|
Buy Now | |
Micros
from US$8.47
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
-
|
Buy Now | |
element14
from US$10.20
|
-
|
Buy Now | |
Texas Instruments
from US$4.00
|
-
|
Buy Now | |
Farnell
from US$9.91
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Gain Bandwidth | 1.5MHz |
Gain dB Max | 100dB |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
PGA103U, Programmable Gain Amplifiers | RS |
IC: PGA amplifier | Transfer Multisort Elektronik |
GAIN Amp programm. SOIC | Schukat Electronic |
Ic, Programmable Gain Amplifier | Newark Electronics |
Programmable Gain Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA103U..?
Additional datasheets, footprints and schematics for PGA103U.. are listed on our Part Details page. You can also find images and similar parts to PGA103U.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA103U.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA103U.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA103U.. fall under?
The PGA103U.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA103U.. when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA103U.. you can contact the distributor directly for product support, shipping queries etc.
Is the PGA103U.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA103U.. have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Micros and Newark Electronics have stock available or on a lead time for PGA103U...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA103U.. often in real-time on the comparison pages.
What if I can't find stock of PGA103U..?
You can fill out our help required form which you can use to request a quote for PGA103U.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.