Plate Type | - |
---|---|
Plate Material | - |
Plate Colour | - |
For Use With | 19" Enclosure Panels |
External Depth - Metric | 3mm |
External Width - Metric | 10mm |
External Height - Metric | - |
External Depth - Imperial | 0.118" |
External Width - Imperial | 0.394" |
External Height - Imperial | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Panel Identification Strip |
External Depth | 3mm |
External Width | 10mm |
Pack Quantity | 10 |
IDENTIFICATION STRIP, 19, PK10 | element14 |
Where can I find additional details, specifications and documents for a PFIS19?
Additional datasheets, footprints and schematics for PFIS19 are listed on our Part Details page. You can also find images and similar parts to PFIS19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFIS19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFIS19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFIS19 fall under?
The PFIS19 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to PFIS19 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFIS19 you can contact the distributor directly for product support, shipping queries etc.
Is the PFIS19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFIS19 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PFIS19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFIS19 often in real-time on the comparison pages.
What if I can't find stock of PFIS19?
You can fill out our help required form which you can use to request a quote for PFIS19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.