Status: | Unknown |
---|---|
Series: | PEH200 Series |
RoHS: | Unknown |
Prices starting from US$53.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.06
|
No stock
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 350V |
Product Range | PEH200 Series |
Lifetime @ Temperature | 60000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 65mm |
Lead Spacing | 28.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.041ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 105mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
CAP, 2200µF, 350V, ALU ELEC, RAD | Farnell |
Where can I find additional details, specifications and documents for a PEH200UO4220MU2?
Additional datasheets, footprints and schematics for PEH200UO4220MU2 are listed on our Part Details page. You can also find images and similar parts to PEH200UO4220MU2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEH200UO4220MU2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEH200UO4220MU2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEH200UO4220MU2 fall under?
The PEH200UO4220MU2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEH200UO4220MU2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEH200UO4220MU2 you can contact the distributor directly for product support, shipping queries etc.
Is the PEH200UO4220MU2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEH200UO4220MU2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PEH200UO4220MU2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEH200UO4220MU2 often in real-time on the comparison pages.
What if I can't find stock of PEH200UO4220MU2?
You can fill out our help required form which you can use to request a quote for PEH200UO4220MU2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.