PEH200SH4150MB2 Capacitors by KEMET

CAP 1500µF 250V ALU ELEC SCREW

Status: Unknown
Series: PEH200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1500µF
Voltage Rating 250V
Product Range PEH200 Series
Lifetime @ Temperature 12000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 51.6mm
Lead Spacing 22mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 95.5mm
ESR 0.078ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD
Aluminum Electrolytic Capacitor, 1500 uF, 250 V, � 20%, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEH200SH4150MB2?

Additional datasheets, footprints and schematics for PEH200SH4150MB2 are listed on our Part Details page. You can also find images and similar parts to PEH200SH4150MB2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEH200SH4150MB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEH200SH4150MB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEH200SH4150MB2 fall under?

The PEH200SH4150MB2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PEH200SH4150MB2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEH200SH4150MB2 you can contact the distributor directly for product support, shipping queries etc.

Is the PEH200SH4150MB2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEH200SH4150MB2 have stock available?

Authorised distributors including Richardson RFPD and Avnet Abacus have stock available or on a lead time for PEH200SH4150MB2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEH200SH4150MB2 often in real-time on the comparison pages.

What if I can't find stock of PEH200SH4150MB2?

You can fill out our help required form which you can use to request a quote for PEH200SH4150MB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay