Status: | Unknown |
---|---|
Series: | PEG225 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 63V |
Product Range | PEG225 Series |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 16mm |
Lead Spacing | - |
Height | 26.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Lifetime @ Temperature | 1500 hours @ 150°C |
ESR | 0.156ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +30% -10% |
External Length / Height | 26.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +150°C |
PEG225, Capacitor, Axial, 470uF, 63V | RS |
CAP, 470µF, 63V | Farnell Contract |
Aluminium Electrolytic Capacitor, Aec-Q200 Peg225 Series, 470 - F, +30%, -10%, 63 V, 16 Mm Rohs Compliant: Yes |Kemet PEG225MF3470QE1 | Newark Electronics |
470uF 63VdcALUM Electrolytic CapAxial, Can, PEG225 Series 1500 h@+150 C/Ir 16x27mm | KEMET PEG225MF3470QE1 | RS Americas |
KEMET Axial Electrolytic Capacitor, 470uF, 63V, 89uA, -10 ... 30 % | Distrelec |
Aluminum Electrolytic Capacitor, 470 uF, 63 V, -10%, +30%, 6300 hours @ 125°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 470 uF, 63 V, -10%, +30%, 6300 hours @ 125�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEG225MF3470QE1?
Additional datasheets, footprints and schematics for PEG225MF3470QE1 are listed on our Part Details page. You can also find images and similar parts to PEG225MF3470QE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG225MF3470QE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225MF3470QE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG225MF3470QE1 fall under?
The PEG225MF3470QE1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG225MF3470QE1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225MF3470QE1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG225MF3470QE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG225MF3470QE1 have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PEG225MF3470QE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG225MF3470QE1 often in real-time on the comparison pages.
What if I can't find stock of PEG225MF3470QE1?
You can fill out our help required form which you can use to request a quote for PEG225MF3470QE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.