PEG225HG4300ME1 Capacitors by KEMET

CAPACITOR 3000UF 25V 16X35

Status: Unknown
Series: PEG225 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.11

Distributor Stock
Logo for Farnell
Farnell
from US$6.59
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3000µF
Voltage Rating 25V
Product Range PEG225 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 16mm
Lead Spacing -
Height 34.5mm
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Lifetime @ Temperature 1500 hours @ 150°C
ESR 0.044ohm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 34.5mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +150°C

Alternative Descriptions

3000uF 25VdcALUM Electrolytic CapAxial, Can, PEG225 SER 1500 h@+150 C/Ir 16x37mm | KEMET PEG225HG4300ME1 | RS Americas
CAPACITOR, 3000UF, 25V, 16X35 | Farnell
Cap Aluminum 3000uF 25V 20% (16 X 37mm) Axial 0.044 Ohm 7400mA 1500h 150?C Bulk | Avnet Asia
Aluminum Electrolytic Capacitor, 3000 uF, 25 V, � 20%, 6300 hours @ 125�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEG225HG4300ME1?

Additional datasheets, footprints and schematics for PEG225HG4300ME1 are listed on our Part Details page. You can also find images and similar parts to PEG225HG4300ME1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEG225HG4300ME1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225HG4300ME1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEG225HG4300ME1 fall under?

The PEG225HG4300ME1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PEG225HG4300ME1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225HG4300ME1 you can contact the distributor directly for product support, shipping queries etc.

Is the PEG225HG4300ME1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEG225HG4300ME1 have stock available?

Authorised distributors including RS Americas, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for PEG225HG4300ME1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEG225HG4300ME1 often in real-time on the comparison pages.

What if I can't find stock of PEG225HG4300ME1?

You can fill out our help required form which you can use to request a quote for PEG225HG4300ME1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay