Status: | Unknown |
---|---|
Series: | PEG130 Series |
RoHS: | Unknown |
Capacitance | 6300µF |
---|---|
Voltage Rating | 25V |
Product Range | PEG130 Series |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 20mm |
Lead Spacing | - |
Height | 46mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 37000 hours @ 105°C |
ESR | 0.03ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 6300µF, 25V | Farnell Contract |
6300uF 25VdcALUM Electrolytic CapAxial, Can, PEG130 SER 37000 h@+105 C/Ir 20x46mm | KEMET PEG130HL4630QL1 | RS Americas |
KEMET Axial Electrolytic Capacitor, 6300uF, 25V, 476.5uA, -10 ... 30 % | Distrelec |
Where can I find additional details, specifications and documents for a PEG130HL4630QL1?
Additional datasheets, footprints and schematics for PEG130HL4630QL1 are listed on our Part Details page. You can also find images and similar parts to PEG130HL4630QL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG130HL4630QL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG130HL4630QL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG130HL4630QL1 fall under?
The PEG130HL4630QL1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG130HL4630QL1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG130HL4630QL1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG130HL4630QL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG130HL4630QL1 have stock available?
Authorised distributors including Farnell Contract, RS Americas and Distrelec have stock available or on a lead time for PEG130HL4630QL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG130HL4630QL1 often in real-time on the comparison pages.
What if I can't find stock of PEG130HL4630QL1?
You can fill out our help required form which you can use to request a quote for PEG130HL4630QL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.