PEG124MF333AQL1 Capacitors by KEMET

CAP 330µF 63V

Status: Unknown
Series: PEG124 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
1,264
in stock
Buy Now
Logo for element14
element14
from US$3.33
1,264
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.84
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 63V
Product Range PEG124 Series
Capacitance Tolerance +30% -10%
Capacitor Terminals Axial Leaded
Diameter 16mm
Lead Spacing -
Height 29mm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Lifetime @ Temperature 4000 hours @ 125°C
ESR 0.24ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 330µF, 63V | element14
KEMET Axial Electrolytic Capacitor, 330uF, 63V, 66.37uA, -10 ... 30 % | Distrelec
Cap, 330Μf, 63V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEG124MF333AQL1?

Additional datasheets, footprints and schematics for PEG124MF333AQL1 are listed on our Part Details page. You can also find images and similar parts to PEG124MF333AQL1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEG124MF333AQL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG124MF333AQL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEG124MF333AQL1 fall under?

The PEG124MF333AQL1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PEG124MF333AQL1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEG124MF333AQL1 you can contact the distributor directly for product support, shipping queries etc.

Is the PEG124MF333AQL1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEG124MF333AQL1 have stock available?

Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for PEG124MF333AQL1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEG124MF333AQL1 often in real-time on the comparison pages.

What if I can't find stock of PEG124MF333AQL1?

You can fill out our help required form which you can use to request a quote for PEG124MF333AQL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay