Status: | Unknown |
---|---|
Series: | PE60 Series |
RoHS: | Unknown |
Track Resistance | 4.7ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 6W |
Resistance Tolerance | ± 20% |
Product Range | PE60 Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
Contact Resistance Variation + | 3% |
Contact Resistance Variation - | 3% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 0.5ohm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 10Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +125°C |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coefficient | ± 250ppm/°C |
Termination Type | Wire Leaded |
Voltage Rating | 350V |
PE60 Pot, 25mm Slotted Shaft,4R7 | RS |
Pe60 L 0 Fl W 4U7 20% A Bo5 E4 /Box |Vishay PE60L0FLW4R7MA | Newark Electronics |
Rotary Potentiometer, Cermet, 4.7 Ohm, 1Turn, Linear, 6 W, ± 20% | Avnet America |
POTENTIOMETER, 4R7, 6W | element14 |
Rotary Potentiometer, Cermet, 4.7 Ohm, 1Turn, Linear, 6 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE60L0FLW4R7MA?
Additional datasheets, footprints and schematics for PE60L0FLW4R7MA are listed on our Part Details page. You can also find images and similar parts to PE60L0FLW4R7MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE60L0FLW4R7MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE60L0FLW4R7MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE60L0FLW4R7MA fall under?
The PE60L0FLW4R7MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PE60L0FLW4R7MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE60L0FLW4R7MA you can contact the distributor directly for product support, shipping queries etc.
Is the PE60L0FLW4R7MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE60L0FLW4R7MA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PE60L0FLW4R7MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE60L0FLW4R7MA often in real-time on the comparison pages.
What if I can't find stock of PE60L0FLW4R7MA?
You can fill out our help required form which you can use to request a quote for PE60L0FLW4R7MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.