Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$2.43
|
4,325
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
4,325
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
1,375
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
317
in stock
|
Buy Now | |
element14
from US$3.86
|
317
in stock
|
Buy Now | |
Farnell
from US$2.45
|
317
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.725kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays PE514024 | Rapid Electronics |
POWER RELAY 24V 5A 1CO THT | TTI Europe |
Power Relay, Spdt, 5A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 5A, 250VAC, TH | element14 |
Electromechanical Relay SPDT 5A 24VDC 2.725KOhm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a PE514024?
Additional datasheets, footprints and schematics for PE514024 are listed on our Part Details page. You can also find images and similar parts to PE514024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE514024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE514024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE514024 fall under?
The PE514024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE514024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE514024 you can contact the distributor directly for product support, shipping queries etc.
Is the PE514024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE514024 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for PE514024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE514024 often in real-time on the comparison pages.
What if I can't find stock of PE514024?
You can fill out our help required form which you can use to request a quote for PE514024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.