PE30M0FJ102MAB Resistors by Vishay Intertechnology

POTENTIOMETER 1K 3W 20% PANEL

Status: Unknown
Series: PE30 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.22

Distributor Stock
Logo for Farnell
Farnell
from US$25.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.22
-
Buy Now
Logo for element14
element14
from US$44.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 1kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 3W
Resistance Tolerance ± 20%
Product Range PE30 Series
Potentiometer Mounting Panel
Shaft Diameter 6mm

Alternative Descriptions

Potentiometer, 1K, 3W, 20%, Panel | Newark Electronics
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 3 W, ± 20% | Avnet America
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 3 W, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PE30M0FJ102MAB?

Additional datasheets, footprints and schematics for PE30M0FJ102MAB are listed on our Part Details page. You can also find images and similar parts to PE30M0FJ102MAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PE30M0FJ102MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30M0FJ102MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PE30M0FJ102MAB fall under?

The PE30M0FJ102MAB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PE30M0FJ102MAB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PE30M0FJ102MAB you can contact the distributor directly for product support, shipping queries etc.

Is the PE30M0FJ102MAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PE30M0FJ102MAB have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for PE30M0FJ102MAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PE30M0FJ102MAB often in real-time on the comparison pages.

What if I can't find stock of PE30M0FJ102MAB?

You can fill out our help required form which you can use to request a quote for PE30M0FJ102MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay