Status: | Unknown |
---|---|
Series: | PE30 Series |
RoHS: | Unknown |
Track Resistance | 22kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 3W |
Resistance Tolerance | ± 10% |
Product Range | PE30 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 50mm |
Body Diameter | 19.7mm |
Contact Resistance Variation + | 3% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
External Length / Height | 11.5mm |
Full Power Rating Temperature | 70°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 2500V |
Resistance | 22kohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Temperature Coefficient | ± 100ppm/°C |
Terminal Resistance Variation | 3% |
Tolerance + | 10% |
Tolerance - | 10% |
PE30 Sealed Cermet Potentiometer 22K | RS |
Rotary Potentiometer, Cermet, Pe30 Series, 22 Kohm, Linear, 1, 3 W, Panel Rohs Compliant: Yes |Vishay PE30L0FR223KAB | Newark Electronics |
POTENTIOMETER, LINEAR, 22K, 3W, 10% | element14 |
Rotary Potentiometer, Cermet, 22 kOhm, 1Turn, Linear, 3 W, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 22 kOhm, 1Turn, Linear, 3 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE30L0FR223KAB?
Additional datasheets, footprints and schematics for PE30L0FR223KAB are listed on our Part Details page. You can also find images and similar parts to PE30L0FR223KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE30L0FR223KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30L0FR223KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE30L0FR223KAB fall under?
The PE30L0FR223KAB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PE30L0FR223KAB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE30L0FR223KAB you can contact the distributor directly for product support, shipping queries etc.
Is the PE30L0FR223KAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE30L0FR223KAB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PE30L0FR223KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE30L0FR223KAB often in real-time on the comparison pages.
What if I can't find stock of PE30L0FR223KAB?
You can fill out our help required form which you can use to request a quote for PE30L0FR223KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.