PE30L0FL474KAB Resistors by Vishay Intertechnology

POTENTIOMETER LINEAR 470K 3W 10%

Status: Unknown
Series: PE30 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.66

Distributor Stock
Logo for RS
RS
from US$22.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.99
17
in stock
Buy Now
Logo for element14
element14
from US$31.62
17
in stock
Buy Now
Logo for Farnell
Farnell
from US$28.16
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$21.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 470kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 3W
Resistance Tolerance ± 10%
Product Range PE30 Series
Potentiometer Mounting Panel
Shaft Diameter 6mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 25mm
Body Diameter 19.7mm
Contact Resistance Variation + 3%
Electrical Angular Rotation Tolerance + 10°
Electrical Angular Rotation Tolerance - 10°
External Length / Height 11.5mm
Full Power Rating Temperature 70°C
Mechanical Angular Rotation Tolerance + 5°
Mechanical Angular Rotation Tolerance - 5°
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Proof Voltage 2500V
Resistance 470kohm
Resistor Element Material Cermet
Rotation Electrical Angle 270°
Rotation Mechanical Angle 300°
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Temperature Coefficient ± 100ppm/°C
Terminal Resistance Variation 3%
Tolerance + 10%
Tolerance - 10%

Alternative Descriptions

Rotary Potentiometer, Cermet, Pe30 Series, 470 Kohm, Linear, 1, 3 W, Panel Rohs Compliant: Yes |Vishay PE30L0FL474KAB | Newark Electronics
POTENTIOMETER, LINEAR, 470K, 3W, 10% | element14
PE30 Sealed Cermet Potentiometer 470K | RS
Rotary Potentiometer, Cermet, 470 kOhm, 1Turn, Linear, 190 mW, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 470 kOhm, 1Turn, Linear, 190 mW, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PE30L0FL474KAB?

Additional datasheets, footprints and schematics for PE30L0FL474KAB are listed on our Part Details page. You can also find images and similar parts to PE30L0FL474KAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PE30L0FL474KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30L0FL474KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PE30L0FL474KAB fall under?

The PE30L0FL474KAB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PE30L0FL474KAB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PE30L0FL474KAB you can contact the distributor directly for product support, shipping queries etc.

Is the PE30L0FL474KAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PE30L0FL474KAB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for PE30L0FL474KAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PE30L0FL474KAB often in real-time on the comparison pages.

What if I can't find stock of PE30L0FL474KAB?

You can fill out our help required form which you can use to request a quote for PE30L0FL474KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay