Status: | Unknown |
---|---|
Series: | PE30 Series |
RoHS: | Unknown |
Prices starting from US$16.30
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 1.5W |
Resistance Tolerance | ± 10% |
Product Range | PE30 Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
Body Diameter | 19.7mm |
Lead Length | 7mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Temperature Coefficient | ± 150ppm/°C |
Termination Type | Solder |
Voltage Rating | 265V |
Rotary Potentiometer, Cermet, Pe30 Series, 47 Kohm, Logarithmic, 1, 1.5 W, Bushing Rohs Compliant: Yes |Vishay PE30L0FL473KLB | Newark Electronics |
POTENTIOMETER, LOG, 47K, 1.5W, 10% | element14 |
PE30 Sealed Cermet Potentiometer log 47K | RS |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Logarithmic, 1.5 W, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Logarithmic, 1.5 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE30L0FL473KLB?
Additional datasheets, footprints and schematics for PE30L0FL473KLB are listed on our Part Details page. You can also find images and similar parts to PE30L0FL473KLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE30L0FL473KLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30L0FL473KLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE30L0FL473KLB fall under?
The PE30L0FL473KLB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PE30L0FL473KLB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE30L0FL473KLB you can contact the distributor directly for product support, shipping queries etc.
Is the PE30L0FL473KLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE30L0FL473KLB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for PE30L0FL473KLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE30L0FL473KLB often in real-time on the comparison pages.
What if I can't find stock of PE30L0FL473KLB?
You can fill out our help required form which you can use to request a quote for PE30L0FL473KLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.