Status: | Unknown |
---|---|
Series: | PE30 Series |
RoHS: | Unknown |
Prices starting from US$17.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.09
|
24
in stock
|
Buy Now | |
RS Americas
from US$31.66
|
351
in stock
|
Buy Now | |
TTI Europe
from US$19.51
|
270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.36
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$22.14
|
35
in stock
|
Buy Now | |
element14
from US$22.33
|
35
in stock
|
Buy Now | |
Farnell
from US$23.40
|
33
in stock
|
Buy Now | |
Rutronik
from US$19.43
|
-
|
Buy Now | |
Avnet America
from US$17.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 4.7kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 3W |
Resistance Tolerance | ± 20% |
Product Range | PE30 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
Potentiometer Cermet 1 Turn 4.7 kOhms 25mm Bushing 3W 6mm Shaft Dia PE30 Series | Spectrol / Sfernice / Vishay PE30L0FL472MAB | RS Americas |
Potentiometer: shaft | Transfer Multisort Elektronik |
Potentiometer, Cermet, 4.7Kohm, 20%, 3W | Newark Electronics |
POTENTIOMETER, CERMET, 4.7KOHM, 20%, 3W | element14 |
Pot | RS |
PE30 4,7K 20% LIN 3W | Rutronik |
Rotary Potentiometer, Cermet, 4.7 kOhm, 1Turn, Linear, 3 W, ± 20% | Avnet America |
Rotary Potentiometer, Cermet, 4.7 kOhm, 1Turn, Linear, 3 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE30L0FL472MAB?
Additional datasheets, footprints and schematics for PE30L0FL472MAB are listed on our Part Details page. You can also find images and similar parts to PE30L0FL472MAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE30L0FL472MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30L0FL472MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE30L0FL472MAB fall under?
The PE30L0FL472MAB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PE30L0FL472MAB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE30L0FL472MAB you can contact the distributor directly for product support, shipping queries etc.
Is the PE30L0FL472MAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE30L0FL472MAB have stock available?
Authorised distributors including RS Americas, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for PE30L0FL472MAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE30L0FL472MAB often in real-time on the comparison pages.
What if I can't find stock of PE30L0FL472MAB?
You can fill out our help required form which you can use to request a quote for PE30L0FL472MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.