PE30L0FL223KLB Resistors by Vishay Intertechnology

POTENTIOMETER LOG 22K 1.5W 10%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.94

Distributor Stock
Logo for RS
RS
from US$24.42
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$19.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 22kohm
No. of Turns 1Turns
Track Taper Log (Audio)
Power Rating 1.5W
Resistance Tolerance ± 10%
Product Range -
Potentiometer Mounting Bushing
Shaft Diameter 6mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 25mm
Body Diameter 19.7mm
Lead Length 7mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Solder
Voltage Rating 181.6V

Alternative Descriptions

PE30 Sealed Cermet Potentiometer log 22K | RS
Pe30 Am 22K 10% L Bo E3 /Blister |Vishay PE30L0FL223KLB | Newark Electronics
Rotary Potentiometer, Cermet, 22 kOhm, 1Turn, Logarithmic, 1.5 W, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 22 kOhm, 1Turn, Logarithmic, 1.5 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PE30L0FL223KLB?

Additional datasheets, footprints and schematics for PE30L0FL223KLB are listed on our Part Details page. You can also find images and similar parts to PE30L0FL223KLB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PE30L0FL223KLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE30L0FL223KLB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PE30L0FL223KLB fall under?

The PE30L0FL223KLB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PE30L0FL223KLB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PE30L0FL223KLB you can contact the distributor directly for product support, shipping queries etc.

Is the PE30L0FL223KLB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PE30L0FL223KLB have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for PE30L0FL223KLB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PE30L0FL223KLB often in real-time on the comparison pages.

What if I can't find stock of PE30L0FL223KLB?

You can fill out our help required form which you can use to request a quote for PE30L0FL223KLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay