Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
element14
from US$8.77
|
-
|
Buy Now |
Input Current | 300A |
---|---|
Turns Ratio | 300 |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Chassis |
Product Range | - |
Approval Bodies | IEC VDE |
Class | 1 |
Core Size | 30mm x 10mm 25mm x 15mm 20mm x 20mm |
External Depth | 32mm |
External Length / Height | 70mm |
External Width | 50mm |
Frequency Range | 50Hz to 60Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Rating | 2.5VA |
Primary Current | 300A |
Secondary Current Nom | 5A |
Secondary Power | 5VA |
Test Voltage | 3kV |
Transformer Type | Current |
Type | 300/5 |
Weight | 0.22kg |
TRANSFORMER, CURRENT, 300A/5A | element14 |
Where can I find additional details, specifications and documents for a PE301-300/5?
Additional datasheets, footprints and schematics for PE301-300/5 are listed on our Part Details page. You can also find images and similar parts to PE301-300/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE301-300/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE301-300/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE301-300/5 fall under?
The PE301-300/5 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to PE301-300/5 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE301-300/5 you can contact the distributor directly for product support, shipping queries etc.
Is the PE301-300/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE301-300/5 have stock available?
Authorised distributors including element14 have stock available or on a lead time for PE301-300/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE301-300/5 often in real-time on the comparison pages.
What if I can't find stock of PE301-300/5?
You can fill out our help required form which you can use to request a quote for PE301-300/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.