Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$23.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.11
|
5
in stock
|
Buy Now | |
TE Store
from US$60.02
|
812
in stock
|
Buy Now | |
element14
from US$27.03
|
5
in stock
|
Buy Now | |
Farnell
from US$33.21
|
5
in stock
|
Buy Now | |
RS Americas
from US$26.67
|
2
in stock
|
Buy Now | |
Avnet America
from US$30.14
|
-
|
Buy Now | |
TTI Europe
from US$23.54
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Plug Type | IEC 60320 C14 |
PE0SXDSXB=C2229 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SXDSXB | Internal Number: 1-6609929-5 | PE0SXDSXB=C2229 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part# PE0SXDSXB | TE Store |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC | element14 |
Corcom, AC Power Entry Modules, C2229, 1-6609929-5 | TE Connectivity PE0SXDSXB | RS Americas |
PE0SXDSXB=C2229 | Avnet America |
10A 250V SWITCHED FUSED | TTI Europe |
Where can I find additional details, specifications and documents for a PE0SXDSXB?
Additional datasheets, footprints and schematics for PE0SXDSXB are listed on our Part Details page. You can also find images and similar parts to PE0SXDSXB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SXDSXB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SXDSXB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SXDSXB fall under?
The PE0SXDSXB is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0SXDSXB when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SXDSXB you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SXDSXB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SXDSXB have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PE0SXDSXB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SXDSXB often in real-time on the comparison pages.
What if I can't find stock of PE0SXDSXB?
You can fill out our help required form which you can use to request a quote for PE0SXDSXB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.