Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$26.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.54
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$29.90
|
50
in stock
|
Buy Now | |
element14
from US$28.53
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$49.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$43.73
|
-
|
Buy Now | |
RS Americas
from US$33.23
|
-
|
Buy Now | |
TE Store
from US$53.27
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Power Entry Mod W/Switch, C14, 10A | Newark Electronics |
POWER ENTRY MOD W/SWITCH, C14, 10A | element14 |
Power Entry Module EMI/RFI Filtered | Avnet America |
Filter, PE0SXDSXA=C2228 | TE Connectivity PE0SXDSXA | RS Americas |
Special Order: PE0SXDSXA=C2228 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SXDSXA | Internal Number: 1-6609929-4 | Special Order: PE0SXDSXA=C2228 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part# PE0SXDSXA | TE Store |
Where can I find additional details, specifications and documents for a PE0SXDSXA?
Additional datasheets, footprints and schematics for PE0SXDSXA are listed on our Part Details page. You can also find images and similar parts to PE0SXDSXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SXDSXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SXDSXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SXDSXA fall under?
The PE0SXDSXA is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0SXDSXA when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SXDSXA you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SXDSXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SXDSXA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for PE0SXDSXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SXDSXA often in real-time on the comparison pages.
What if I can't find stock of PE0SXDSXA?
You can fill out our help required form which you can use to request a quote for PE0SXDSXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.