Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Pe0Sxdh3A=C1297 |Corcom Te Connectivity PE0SXDH3A | Newark Electronics |
Pwr Entry Moduel, Mounting ears, DPST, Dual Volt, Dual Fuse, 3A, Filtershield | TE Connectivity PE0SXDH3A | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
Special Order: PE0SXDH3A=C1297 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SXDH3A | Internal Number: 1-6609103-3 | Special Order: PE0SXDH3A=C1297 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part# PE0SXDH3A | TE Store |
Where can I find additional details, specifications and documents for a PE0SXDH3A?
Additional datasheets, footprints and schematics for PE0SXDH3A are listed on our Part Details page. You can also find images and similar parts to PE0SXDH3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SXDH3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SXDH3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SXDH3A fall under?
The PE0SXDH3A is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0SXDH3A when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SXDH3A you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SXDH3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SXDH3A have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and TE Store have stock available or on a lead time for PE0SXDH3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SXDH3A often in real-time on the comparison pages.
What if I can't find stock of PE0SXDH3A?
You can fill out our help required form which you can use to request a quote for PE0SXDH3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.