Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$18.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.35
|
11
in stock
|
Buy Now | |
TE Store
from US$50.35
|
226
in stock
|
Buy Now | |
RS Americas
from US$18.52
|
147
in stock
|
Buy Now | |
Heilind Electronics
from US$26.19
|
132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.19
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$21.86
|
11
in stock
|
Buy Now | |
element14
from US$21.88
|
11
in stock
|
Buy Now | |
Avnet America
from US$36.73
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
PE0SSSS60=C1130 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Dual AC (SMPS) DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SSSS60 | Internal Number: 6609104-5 | TE Connectivity | TE Store |
Power Entry Module, 6A, 250 VAC (Max.), General Purpose, 50/60 Hz, | TE Connectivity PE0SSSS60 | RS Americas |
6609104-5 PE0SSSS60=C1130 | Heilind Electronics |
Power Entry Module, 6A, 500Ua | Newark Electronics |
POWER ENTRY MODULE, 6A, 500UA | element14 |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch/Fuse RA 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a PE0SSSS60?
Additional datasheets, footprints and schematics for PE0SSSS60 are listed on our Part Details page. You can also find images and similar parts to PE0SSSS60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SSSS60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SSSS60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SSSS60 fall under?
The PE0SSSS60 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0SSSS60 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SSSS60 you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SSSS60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SSSS60 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for PE0SSSS60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SSSS60 often in real-time on the comparison pages.
What if I can't find stock of PE0SSSS60?
You can fill out our help required form which you can use to request a quote for PE0SSSS60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.