Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 50.29mm |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
Pe0Ssdsxa=C2187 |Corcom Te Connectivity PE0SSDSXA | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
Filter, PE0SSDSXA=C2187 | TE Connectivity PE0SSDSXA | RS Americas |
FILTER, INLET, IEC, 10A | element14 |
Special Order: PE0SSDSXA=C2187 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (SMPS) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SSDSXA | Internal Number: 7-6609928-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PE0SSDSXA?
Additional datasheets, footprints and schematics for PE0SSDSXA are listed on our Part Details page. You can also find images and similar parts to PE0SSDSXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SSDSXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SSDSXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SSDSXA fall under?
The PE0SSDSXA is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PE0SSDSXA when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SSDSXA you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SSDSXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SSDSXA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for PE0SSDSXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SSDSXA often in real-time on the comparison pages.
What if I can't find stock of PE0SSDSXA?
You can fill out our help required form which you can use to request a quote for PE0SSDSXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.