PE0S0SSXB Power Entry Connectors by TE Connectivity

IEC INLET C14 10A 250VAC PANEL

Status: Unknown
Series: Corcom P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.10

Distributor Stock
Logo for Farnell
Farnell
from US$23.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$40.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.10
-
Buy Now
Logo for TE Store
TE Store
from US$49.15
-
Buy Now

Specifications

Product Range Corcom P Series
Gender Plug
Voltage Rating 250VAC
Current Rating 10A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect

Alternative Descriptions

Iec Inlet C14, 10A, 250Vac, Panel | Newark Electronics
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse RA 1 Port | Avnet America
FILTER, POWER ENTRY, DPST, SINGLE FUSE,10A, COMPLETE SHIELD | TE Connectivity PE0S0SSXB | RS Americas
Special Order: PE0S0SSXB=C1250 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0S0SSXB | Internal Number: 2-6609104-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PE0S0SSXB?

Additional datasheets, footprints and schematics for PE0S0SSXB are listed on our Part Details page. You can also find images and similar parts to PE0S0SSXB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PE0S0SSXB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0S0SSXB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PE0S0SSXB fall under?

The PE0S0SSXB is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to PE0S0SSXB when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PE0S0SSXB you can contact the distributor directly for product support, shipping queries etc.

Is the PE0S0SSXB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PE0S0SSXB have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for PE0S0SSXB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PE0S0SSXB often in real-time on the comparison pages.

What if I can't find stock of PE0S0SSXB?

You can fill out our help required form which you can use to request a quote for PE0S0SSXB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay