Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$18.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.70
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$21.28
|
1,054
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
1,054
in stock
|
Buy Now | |
RS Americas
from US$20.65
|
482
in stock
|
Buy Now | |
element14
from US$21.03
|
98
in stock
|
Buy Now | |
Farnell
from US$22.12
|
98
in stock
|
Buy Now | |
Avnet America
from US$18.79
|
-
|
Buy Now | |
Carlton-Bates
from US$25.00
|
-
|
Buy Now | |
TE Store
from US$45.87
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
AC Power Entry Modules 3A DPST 1 FUSE | Rapid Electronics |
Power Entry Module, 3A, 250 VAC (Max.), General Purpose, 50/60 Hz, | TE Connectivity PE0S0SS30 | RS Americas |
Power Entry Module, 3A, 500Ua | Newark Electronics |
POWER ENTRY MODULE, 3A, 500UA | element14 |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse RA 1 Port | Avnet America |
Power Entry Module, DPST, 3A, Black, Mounting Ears Mount, General Purpose Filter | Carlton-Bates |
PE0S0SS30=C1134 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Single AC DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0S0SS30 | Internal Number: 6609104-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PE0S0SS30?
Additional datasheets, footprints and schematics for PE0S0SS30 are listed on our Part Details page. You can also find images and similar parts to PE0S0SS30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0S0SS30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0S0SS30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0S0SS30 fall under?
The PE0S0SS30 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0S0SS30 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0S0SS30 you can contact the distributor directly for product support, shipping queries etc.
Is the PE0S0SS30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0S0SS30 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for PE0S0SS30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0S0SS30 often in real-time on the comparison pages.
What if I can't find stock of PE0S0SS30?
You can fill out our help required form which you can use to request a quote for PE0S0SS30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.