Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$43.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$49.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$52.55
|
812
in stock
|
Buy Now | |
TE Store
from US$114.02
|
473
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.55
|
270
in stock
|
Buy Now | |
Avnet America
from US$74.87
|
-
|
Buy Now | |
element14
from US$49.21
|
-
|
Buy Now | |
TTI Europe
from US$43.19
|
-
|
Buy Now | |
Farnell
from US$47.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 2µF |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Inductance Min | 4mH |
Leakage Current Max | 500µA |
6609108-5 PE0S0DZXC M0=C7043 | Heilind Electronics |
PE0S0DZXC M0=C7043 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Can Product Orientation: Vertical Power Entry Module Single AC DPST Complete Can | High Performance Filters & Corcom P Series | Part Number: PE0S0DZXC | Internal Number: 6609108-5 | TE Connectivity | TE Store |
Filter, Inlet, Iec, Dual Fuse, 10A | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
FILTER, INLET, IEC, DUAL FUSE, 10A | element14 |
10A 250V SWITCHED FUSED | TTI Europe |
PE0S0DZXC M0=C7043 | Power and Signal Group |
Where can I find additional details, specifications and documents for a PE0S0DZXC?
Additional datasheets, footprints and schematics for PE0S0DZXC are listed on our Part Details page. You can also find images and similar parts to PE0S0DZXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0S0DZXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0S0DZXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0S0DZXC fall under?
The PE0S0DZXC is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0S0DZXC when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0S0DZXC you can contact the distributor directly for product support, shipping queries etc.
Is the PE0S0DZXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0S0DZXC have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for PE0S0DZXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0S0DZXC often in real-time on the comparison pages.
What if I can't find stock of PE0S0DZXC?
You can fill out our help required form which you can use to request a quote for PE0S0DZXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.