Status: | Unknown |
---|---|
Series: | P Style Filtered |
RoHS: | Unknown |
Prices starting from US$28.80
Product Range | P Style Filtered |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
PE0S0DH6B=C1253 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0S0DH6B | Internal Number: 6609103-8 | TE Connectivity | TE Store |
Power Entry Module, 6A, 5Ua | Newark Electronics |
POWER ENTRY MODULE, 6A, 5UA | element14 |
Conn Power Entry EMI/RFI Filtered PL 3 POS 250VAC 6A ST Single Port | Avnet America |
Male IEC Filter Snap-In, faston, Rated At 6A,250 V ac Operating Frequency 50/60Hz | TE Connectivity PE0S0DH6B | RS Americas |
Where can I find additional details, specifications and documents for a PE0S0DH6B?
Additional datasheets, footprints and schematics for PE0S0DH6B are listed on our Part Details page. You can also find images and similar parts to PE0S0DH6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0S0DH6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0S0DH6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0S0DH6B fall under?
The PE0S0DH6B is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0S0DH6B when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0S0DH6B you can contact the distributor directly for product support, shipping queries etc.
Is the PE0S0DH6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0S0DH6B have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PE0S0DH6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0S0DH6B often in real-time on the comparison pages.
What if I can't find stock of PE0S0DH6B?
You can fill out our help required form which you can use to request a quote for PE0S0DH6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.