Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.725kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays PE015024 | Rapid Electronics |
Pe015024 |Potter&brumfield Te Connectivity PE015024 | Newark Electronics |
POWER RELAY 5A 24V | TTI Europe |
General Purpose Miniature PCB Electromechanical Relay SPDT 5A 24VDC 2725Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PE015024?
Additional datasheets, footprints and schematics for PE015024 are listed on our Part Details page. You can also find images and similar parts to PE015024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE015024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE015024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE015024 fall under?
The PE015024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE015024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE015024 you can contact the distributor directly for product support, shipping queries etc.
Is the PE015024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE015024 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for PE015024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE015024 often in real-time on the comparison pages.
What if I can't find stock of PE015024?
You can fill out our help required form which you can use to request a quote for PE015024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.