Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 685ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 12Vdc, 5A, Tht | Newark Electronics |
POWER RELAY 12V 5A 1CO THT | TTI Europe |
POWER RELAY, SPDT, 5A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a PE015012?
Additional datasheets, footprints and schematics for PE015012 are listed on our Part Details page. You can also find images and similar parts to PE015012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE015012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE015012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE015012 fall under?
The PE015012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE015012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE015012 you can contact the distributor directly for product support, shipping queries etc.
Is the PE015012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE015012 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for PE015012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE015012 often in real-time on the comparison pages.
What if I can't find stock of PE015012?
You can fill out our help required form which you can use to request a quote for PE015012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.