Status: | Unknown |
---|---|
Series: | PE bistable Series |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.82
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
4,780
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
2,780
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
2,780
in stock
|
Buy Now | |
TTI Europe
from US$3.31
|
125
in stock
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
RS Americas
from US$6.85
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 5A |
Product Range | PE bistable Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 125ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Current Rating | 5A |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 20mm |
Mechanical Life | 5 x 10? cycles |
Must Actuate Voltage | 3.75VDC |
No. of Pins | 5Pins |
Nom Operating Power | 200VA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
General Purpose Relays PE014F05 | Rapid Electronics |
Pe014F05 |Potter&brumfield Te Connectivity PE014F05 | Newark Electronics |
POWER RELAY 5V 5A 1CO THT | TTI Europe |
PCB power relay, SPCO 5A bistable 5V | RS |
General Purpose Relay SPDT-NO 400VAC 5VDC Through Hole Box/Tube | Avnet America |
Shrack, PCB power relay, SPCO 5A bistable 5V | TE Connectivity PE014F05 | RS Americas |
Where can I find additional details, specifications and documents for a PE014F05?
Additional datasheets, footprints and schematics for PE014F05 are listed on our Part Details page. You can also find images and similar parts to PE014F05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014F05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014F05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014F05 fall under?
The PE014F05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014F05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014F05 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014F05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014F05 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and RS have stock available or on a lead time for PE014F05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014F05 often in real-time on the comparison pages.
What if I can't find stock of PE014F05?
You can fill out our help required form which you can use to request a quote for PE014F05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.