Status: | Unknown |
---|---|
Series: | PE bistable Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 3VDC |
Contact Current | 5A |
Product Range | PE bistable Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 41ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 3V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
External Depth | 20mm |
External Height | 10mm |
External Width | 10mm |
Nom Operating Power | 220mW |
Relay Type | Power |
POWER RELAY 3V 5A 1CO THT | TTI Europe |
General Purpose Relays PE014F03 | Rapid Electronics |
PE014F03 | Avnet America |
Shrack, Relay, bistable, PCB, SPDT,5A,3Vdc coil, 1415390-1 | TE Connectivity PE014F03 | RS Americas |
Where can I find additional details, specifications and documents for a PE014F03?
Additional datasheets, footprints and schematics for PE014F03 are listed on our Part Details page. You can also find images and similar parts to PE014F03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014F03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014F03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014F03 fall under?
The PE014F03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014F03 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014F03 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014F03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014F03 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for PE014F03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014F03 often in real-time on the comparison pages.
What if I can't find stock of PE014F03?
You can fill out our help required form which you can use to request a quote for PE014F03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.