Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
75
in stock
|
Buy Now | |
TTI Europe
from US$1.57
|
84,350
in stock
|
Buy Now | |
TE Store
from US$6.06
|
34,466
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
32,546
in stock
|
Buy Now | |
Farnell
from US$2.09
|
32,546
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
933
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
186
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.725kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 200mW |
External Depth | 10mm |
External Height | 20mm |
External Length / Height | 20mm |
External Width | 10mm |
Nom Operating Power | 211mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 5ms |
PCB Hole Diameter | 1.3mm |
Relay Type | Power - General Purpose |
Release Time | 2ms |
POWER RELAY 24V 5A 1CO THT | TTI Europe |
PE014024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 2725 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 200 mW 2725 Ω | Power Relay | Part Number: PE014024 | Internal Number: 1-1393219-0 | TE Connectivity | TE Store |
General Purpose Relay, Pe Series, Power, Non Latching, Spdt, 24 Vdc, 5 A Rohs Compliant: Yes |Schrack Te Connectivity PE014024 | Newark Electronics |
RELAY, SPDT, 240VAC, 5A | Farnell |
PCB PWR RELY,24VDC,200mW, SCHRACK PE014024 | Heilind Electronics |
SPCO PCB power relay,5A 24Vdc coil | RS |
Electromechanical Relay SPDT 5A 24VDC 2.725KOhm Through Hole | Avnet America |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a PE014024?
Additional datasheets, footprints and schematics for PE014024 are listed on our Part Details page. You can also find images and similar parts to PE014024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014024 fall under?
The PE014024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014024 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014024 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for PE014024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014024 often in real-time on the comparison pages.
What if I can't find stock of PE014024?
You can fill out our help required form which you can use to request a quote for PE014024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.