Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 9VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 405ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays PE014009 | Rapid Electronics |
Pe014009 |Potter&brumfield Te Connectivity PE014009 | Newark Electronics |
General Purpose Miniature PCB Electromechanical Relay SPDT 5A 9VDC 405Ohm Through Hole | Avnet America |
POWER RELAY 9V 5A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PE014009?
Additional datasheets, footprints and schematics for PE014009 are listed on our Part Details page. You can also find images and similar parts to PE014009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014009 fall under?
The PE014009 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014009 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014009 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014009 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for PE014009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014009 often in real-time on the comparison pages.
What if I can't find stock of PE014009?
You can fill out our help required form which you can use to request a quote for PE014009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.