Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Plug |
---|---|
Current Rating (A) | 7.5 |
Dimensions LxWxH (in) | 1.97 x 0.55 x 0.55 |
Dimensions LxWxH (mm) | 50 x 14 x 14 |
Height (in) | 0.55 |
Height (mm) | 14 |
Internal Switch(es) | 0 |
Length (in) | 1.97 |
Length (mm) | 50 |
Mounting Style | Cable - Modular |
Number of Conductors | 4 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 20 |
Width (in) | 0.55 |
Width (mm) | 14 |
Where can I find additional details, specifications and documents for a PDP-40?
Additional datasheets, footprints and schematics for PDP-40 are listed on our Part Details page. You can also find images and similar parts to PDP-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDP-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDP-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDP-40 fall under?
The PDP-40 is listed under interconnect > connectors > dc-power-connectors > din > pdp-40.
Can I view similar or alternative parts?
You can view similar parts to PDP-40 when available in the pdp-40 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDP-40 you can contact the distributor directly for product support, shipping queries etc.
Is the PDP-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDP-40 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for PDP-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDP-40 often in real-time on the comparison pages.
What if I can't find stock of PDP-40?
You can fill out our help required form which you can use to request a quote for PDP-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.