Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 40V |
---|---|
Continuous Drain Current Id | 2A |
Power Dissipation Pd | 6W |
Operating Frequency Min | - |
Operating Frequency Max | 1GHz |
RF Transistor Case | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 40 V 4 W Surface Mount LDMOS RF Mosfet - SOT-89 | Future Electronics |
RF MOSFET, N-CH, 40V, SOT-89-3 | element14 |
N Channel Rf Powert Transistor, Ldmost, 40V, 2A, Sot-89 | Newark Electronics |
Where can I find additional details, specifications and documents for a PD85004?
Additional datasheets, footprints and schematics for PD85004 are listed on our Part Details page. You can also find images and similar parts to PD85004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD85004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD85004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD85004 fall under?
The PD85004 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PD85004 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD85004 you can contact the distributor directly for product support, shipping queries etc.
Is the PD85004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD85004 have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for PD85004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD85004 often in real-time on the comparison pages.
What if I can't find stock of PD85004?
You can fill out our help required form which you can use to request a quote for PD85004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.